L3 Harris RF and Wireless - RF Amplifiers LNA-30-02001200-33-20P

Description
IC RF AMP VSAT 2GHZ-12GHZ MODULE
Description
IC RF AMP VSAT 2GHZ-12GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
LNA-30-02001200-33-20P
RF and Wireless - RF Amplifiers LNA-30-02001200-33-20P
IC RF AMP VSAT 2GHZ-12GHZ MODULE

IC RF AMP VSAT 2GHZ-12GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number LNA-30-02001200-33-20P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
General Purpose LNAs - BGA616 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 17.5 dB
View Details
2 suppliers
RF Amplifiers - 3157-ZHL-100W-52-S+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UHF, VHF
Frequency Range 50 to 500 MHz
View Details