L3 Harris RF and Wireless - RF Amplifiers LNA-20-02002600-31-10P

Description
IC RF AMP VSAT 2GHZ-26GHZ MODULE
Description
IC RF AMP VSAT 2GHZ-26GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
LNA-20-02002600-31-10P
RF and Wireless - RF Amplifiers LNA-20-02002600-31-10P
IC RF AMP VSAT 2GHZ-26GHZ MODULE

IC RF AMP VSAT 2GHZ-26GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number LNA-20-02002600-31-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2000 to 26000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA535N6E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications GNSS
Frequency Range 1164 to 1615 MHz
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
AMM-0001M, 45 - 95 GHz mmWave LO Driver Amplifier - AMM-0001M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details