L-3 Communications Narda Microwave - West CNA-1518

Description
Narda Microwave-west, an L-3 Communications company, designs and manufactures state-of-the-art passive and active microwave components and subsystems with applications in the wireless, commercial, space and military markets.

Suppliers

Company
Product
Description
Supplier Links
CNA-1518
Narda Microwave-west, an L-3 Communications company, designs and manufactures state-of-the-art passive and active microwave components and subsystems with applications in the wireless, commercial, space and military markets.

Narda Microwave-west, an L-3 Communications company, designs and manufactures state-of-the-art passive and active microwave components and subsystems with applications in the wireless, commercial, space and military markets.

Technical Specifications

  L-3 Communications Narda Microwave - West
Product Category RF Isolators and RF Circulators
Product Number CNA-1518
Component Circulator
Frequency Range: 15000 to 18000 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
RF Isolator coaxial 6 to 27.5GHz - UIYCI1318A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
2095-2170 MHz Single Junction Robust Lead Isolator - SKYFR-000865 - Skyworks Solutions, Inc.
Specs
Component Isolator
Frequency Range: 2095 to 2170 MHz
Isolation 23 dB
View Details