L3 Harris RF and Wireless - RF Amplifiers AMFW-7S-03400420-28

Description
IC AMP SATCOM 3.4GHZ-4.2GHZ MOD
Description
IC AMP SATCOM 3.4GHZ-4.2GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMFW-7S-03400420-28
RF and Wireless - RF Amplifiers AMFW-7S-03400420-28
IC AMP SATCOM 3.4GHZ-4.2GHZ MOD

IC AMP SATCOM 3.4GHZ-4.2GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMFW-7S-03400420-28
Product Name RF and Wireless - RF Amplifiers
Frequency Range 3400 to 4200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Specs
Applications RF Microwave
View Details
ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block - ADM-8622PC - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 10000 MHz
Package Type Connectorized; connectorized
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-26500-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 26500 to 40000 MHz
Output VSWR 3.5 :1
View Details