L3 Harris RF and Wireless - RF Amplifiers AMF-6F-20003000-50-10P

Description
IC RF AMP GPS 20GHZ-30GHZ MODULE
Description
IC RF AMP GPS 20GHZ-30GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-6F-20003000-50-10P
RF and Wireless - RF Amplifiers AMF-6F-20003000-50-10P
IC RF AMP GPS 20GHZ-30GHZ MODULE

IC RF AMP GPS 20GHZ-30GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-6F-20003000-50-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 20000 to 30000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1000 - 6000 MHz High Linearity Gain Block - QPA9127 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1000 to 6000 MHz
View Details
RF/IF and RFID - RF Amplifiers - 1049195-BGA5L1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Minimum Gain 18.5 dB
Maximum Gain 18.5 dB
View Details
4 suppliers
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details