L3 Harris RF and Wireless - RF Amplifiers AMF-6F-12201280-09-10P

Description
IC AMP GPS 12.2GHZ-12.8GHZ MOD
Description
IC AMP GPS 12.2GHZ-12.8GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-6F-12201280-09-10P
RF and Wireless - RF Amplifiers AMF-6F-12201280-09-10P
IC AMP GPS 12.2GHZ-12.8GHZ MOD

IC AMP GPS 12.2GHZ-12.8GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-6F-12201280-09-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 12200 to 12800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA777L7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 2300 to 2700 MHz
View Details
2 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
AKA-1500PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1500PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details