L3 Harris RF and Wireless - RF Amplifiers AMF-5F-32003600-50-8P

Description
IC RF AMP GPS 32GHZ-36GHZ MODULE
Description
IC RF AMP GPS 32GHZ-36GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-5F-32003600-50-8P
RF and Wireless - RF Amplifiers AMF-5F-32003600-50-8P
IC RF AMP GPS 32GHZ-36GHZ MODULE

IC RF AMP GPS 32GHZ-36GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-5F-32003600-50-8P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 32000 to 36000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA2429 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24.5 dB
Maximum Gain 26 dB
View Details
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9855PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Noise Amplifiers - NLA-500-18000-16-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 16 dB
View Details