L3 Harris RF and Wireless - RF Amplifiers AMF-5F-01700210-04-13P

Description
IC RF AMP GPS 1.7GHZ-2.1GHZ MOD
Description
IC RF AMP GPS 1.7GHZ-2.1GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-5F-01700210-04-13P
RF and Wireless - RF Amplifiers AMF-5F-01700210-04-13P
IC RF AMP GPS 1.7GHZ-2.1GHZ MOD

IC RF AMP GPS 1.7GHZ-2.1GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-5F-01700210-04-13P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1700 to 2100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0023D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
RF Amplifiers - BGA231L7E6327XTSA1 - 106101-BGA231L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 16 dB
View Details
3 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details