L3 Harris RF and Wireless - RF Amplifiers AMF-4F-36004000-40-8P

Description
IC RF AMP GPS 36GHZ-40GHZ MODULE
Description
IC RF AMP GPS 36GHZ-40GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-4F-36004000-40-8P
RF and Wireless - RF Amplifiers AMF-4F-36004000-40-8P
IC RF AMP GPS 36GHZ-40GHZ MODULE

IC RF AMP GPS 36GHZ-40GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-4F-36004000-40-8P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 36000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - BGA715N7E6327XTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
4 suppliers
Low Noise Amplifiers - NLA-1.6-30-13.5-42 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1.6 to 30 MHz
Minimum Gain 13.5 dB
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-2-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details