L3 Harris RF and Wireless - RF Amplifiers AMF-4F-27503100-50-17P

Description
IC RF AMP GPS 27.5GHZ-31GHZ MOD
Description
IC RF AMP GPS 27.5GHZ-31GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-4F-27503100-50-17P
RF and Wireless - RF Amplifiers AMF-4F-27503100-50-17P
IC RF AMP GPS 27.5GHZ-31GHZ MOD

IC RF AMP GPS 27.5GHZ-31GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-4F-27503100-50-17P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 27500 to 31000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
5 GHz Front End Module with Power Detector - SE5012T - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details
AMM-8211UC5, 22 - 57 GHz GaAs Driver Amplifier - AMM-8211UC5 - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Connectorized; connectorized
View Details
Low Noise Amplifiers - NLA-50-6000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 25 dB
View Details