L3 Harris RF and Wireless - RF Amplifiers AMF-4F-12002400-25-10P

Description
IC RF AMP GPS 12GHZ-24GHZ MODULE
Description
IC RF AMP GPS 12GHZ-24GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-4F-12002400-25-10P
RF and Wireless - RF Amplifiers AMF-4F-12002400-25-10P
IC RF AMP GPS 12GHZ-24GHZ MODULE

IC RF AMP GPS 12GHZ-24GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-4F-12002400-25-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 12000 to 24000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

11 GHz – 38 GHz GaAs Driver Amplifier - AMM-7199ACH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers - ACA0861DRS7P2 - 1135120-ACA0861DRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 860 MHz
Minimum Gain 12.6 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details