L3 Harris RF and Wireless - RF Amplifiers AMF-4F-07300840-30-13P

Description
IC RF AMP GPS 7.3GHZ-8.4GHZ MOD
Description
IC RF AMP GPS 7.3GHZ-8.4GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-4F-07300840-30-13P
RF and Wireless - RF Amplifiers AMF-4F-07300840-30-13P
IC RF AMP GPS 7.3GHZ-8.4GHZ MOD

IC RF AMP GPS 7.3GHZ-8.4GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-4F-07300840-30-13P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 7300 to 8400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-1-12000-30-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1 to 12000 MHz
Minimum Gain 30 dB
View Details
750/870 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407E - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.4 dB
Maximum Gain 22.4 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
ADM-8622PSM, DC - 10 GHz High Dynamic Range Gain Block - ADM-8622PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details