L3 Harris RF and Wireless - RF Amplifiers AMF-4F-06001200-20-10P

Description
IC RF AMP GPS 6GHZ-12GHZ MODULE
Description
IC RF AMP GPS 6GHZ-12GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-4F-06001200-20-10P
RF and Wireless - RF Amplifiers AMF-4F-06001200-20-10P
IC RF AMP GPS 6GHZ-12GHZ MODULE

IC RF AMP GPS 6GHZ-12GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-4F-06001200-20-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 6000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - SE5023L-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 5150 to 5850 MHz
Maximum Gain 32 dB
View Details
3 suppliers
RF Amplifiers - NBB-402-T1 - 790527-NBB-402-T1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 8000 MHz
Minimum Gain 15.8 dB
View Details
2 suppliers
15-50 GHz GaAs Surface Mount LO Driver Amplifier - AMM-10202PSM - Marki Microwave LLC
Specs
Frequency Range 15000 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details