L3 Harris RF and Wireless - RF Amplifiers AMF-4F-05001500-25-10P

Description
IC RF AMP GPS 5GHZ-15GHZ MODULE
Description
IC RF AMP GPS 5GHZ-15GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-4F-05001500-25-10P
RF and Wireless - RF Amplifiers AMF-4F-05001500-25-10P
IC RF AMP GPS 5GHZ-15GHZ MODULE

IC RF AMP GPS 5GHZ-15GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-4F-05001500-25-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 5000 to 15000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
ADM-8624PSM, 0.2 - 20 GHz High Dynamic Range Gain Block - ADM-8624PSM - Marki Microwave LLC
Specs
Frequency Range 200 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details