L3 Harris RF and Wireless - RF Amplifiers AMF-4B-05300590-50-36P

Description
IC RF AMP GPS 5.3GHZ-5.9GHZ MOD
Description
IC RF AMP GPS 5.3GHZ-5.9GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-4B-05300590-50-36P
RF and Wireless - RF Amplifiers AMF-4B-05300590-50-36P
IC RF AMP GPS 5.3GHZ-5.9GHZ MOD

IC RF AMP GPS 5.3GHZ-5.9GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-4B-05300590-50-36P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 5300 to 5900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Connectorized SMA, High Power Amplifier, 700 MHz to 6000 MHz, 50Ω - ZHL-25W-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Package Type Connectorized
View Details
2 suppliers