L3 Harris RF and Wireless - RF Amplifiers AMF-3F-04001000-14-10P

Description
IC RF AMP GPS 4GHZ-10GHZ MODULE
Description
IC RF AMP GPS 4GHZ-10GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-3F-04001000-14-10P
RF and Wireless - RF Amplifiers AMF-3F-04001000-14-10P
IC RF AMP GPS 4GHZ-10GHZ MODULE

IC RF AMP GPS 4GHZ-10GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-3F-04001000-14-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 4000 to 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
RF and Wireless - RF Amplifiers - ACA2461P2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1218 MHz
Minimum Gain ? to 26.7 dB
Maximum Gain 26.7 dB
View Details
AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
Low Noise Amplifiers - NLA-1-26500-17-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1 to 26500 MHz
Minimum Gain 17 dB
View Details