L3 Harris RF and Wireless - RF Amplifiers AMF-3F-01500250-15-10P

Description
IC RF AMP GPS 1.5GHZ-2.5GHZ MOD
Description
IC RF AMP GPS 1.5GHZ-2.5GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-3F-01500250-15-10P
RF and Wireless - RF Amplifiers AMF-3F-01500250-15-10P
IC RF AMP GPS 1.5GHZ-2.5GHZ MOD

IC RF AMP GPS 1.5GHZ-2.5GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-3F-01500250-15-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1500 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA428E6327INTR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, GSM, DCS, PCS
Frequency Range 1400 to 2500 MHz
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details