L3 Harris RF and Wireless - RF Amplifiers AMF-3F-01500180-15-13P

Description
IC RF AMP GPS 1.5GHZ-1.8GHZ MOD
Description
IC RF AMP GPS 1.5GHZ-1.8GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-3F-01500180-15-13P
RF and Wireless - RF Amplifiers AMF-3F-01500180-15-13P
IC RF AMP GPS 1.5GHZ-1.8GHZ MOD

IC RF AMP GPS 1.5GHZ-1.8GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-3F-01500180-15-13P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1500 to 1800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers - 863-1877-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 1200 MHz
View Details
2 suppliers
ADM-8558PC, 0.005 - 20 GHz Distributed Amplifier - ADM-8558PC - Marki Microwave LLC
Specs
Frequency Range 5 to 10000 MHz
Package Type Connectorized; connectorized
View Details
Low Noise Amplifier Systems - NLAS-6000-40000-45-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 40000 MHz
Minimum Gain 45 dB
View Details