L3 Harris RF and Wireless - RF Amplifiers AMF-3F-01500180-04-13P

Description
IC RF AMP GPS 1.5GHZ-1.8GHZ MOD
Description
IC RF AMP GPS 1.5GHZ-1.8GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-3F-01500180-04-13P
RF and Wireless - RF Amplifiers AMF-3F-01500180-04-13P
IC RF AMP GPS 1.5GHZ-1.8GHZ MOD

IC RF AMP GPS 1.5GHZ-1.8GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-3F-01500180-04-13P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1500 to 1800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Specs
Minimum Gain ? to 15 dB
Maximum Gain 15 dB
View Details
Low Noise Amplifiers - NLA-50-90-15-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 90 MHz
Minimum Gain 15 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, Micro-X Style Package - ERA-2SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 6000 MHz
View Details
4 suppliers