L3 Harris RF and Wireless - RF Amplifiers AMF-3F-01100180-15-13P

Description
IC RF AMP GPS 1.1GHZ-1.8GHZ MOD
Description
IC RF AMP GPS 1.1GHZ-1.8GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-3F-01100180-15-13P
RF and Wireless - RF Amplifiers AMF-3F-01100180-15-13P
IC RF AMP GPS 1.1GHZ-1.8GHZ MOD

IC RF AMP GPS 1.1GHZ-1.8GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-3F-01100180-15-13P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1100 to 1800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1218 MHz CATV Push-Pull Driver Amplifier - ACA2460 - Skyworks Solutions, Inc.
Specs
Minimum Gain 27.5 dB
Maximum Gain 28.5 dB
Operating current   0.2900 amps
View Details
2 - 20 GHz, Wideband High OIP2 Amplifier - ADM-11122PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details