L3 Harris RF and Wireless - RF Amplifiers AMF-3D-02001800-60-20P

Description
IC RF AMP GPS 2GHZ-18GHZ MODULE
Description
IC RF AMP GPS 2GHZ-18GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-3D-02001800-60-20P
RF and Wireless - RF Amplifiers AMF-3D-02001800-60-20P
IC RF AMP GPS 2GHZ-18GHZ MODULE

IC RF AMP GPS 2GHZ-18GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-3D-02001800-60-20P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
AKA-1310PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1310PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details