L3 Harris RF and Wireless - RF Amplifiers AMF-3D-02001800-53-18P

Description
IC RF AMP GPS 2GHZ-18GHZ MODULE
Description
IC RF AMP GPS 2GHZ-18GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-3D-02001800-53-18P
RF and Wireless - RF Amplifiers AMF-3D-02001800-53-18P
IC RF AMP GPS 2GHZ-18GHZ MODULE

IC RF AMP GPS 2GHZ-18GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-3D-02001800-53-18P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Connectorized SMA, Low Noise, Linear Amplifier, 0.1 MHz to 1000 MHz, 50Ω - ZFL-1000LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 0.1000 to 1000 MHz
View Details
3 suppliers
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF and Wireless - RF Amplifiers - BGA420E6433 - Acme Chip Technology Co., Limited
Specs
Frequency Range 0.0 to 3000 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details