L3 Harris RF and Wireless - RF Amplifiers AMF-1F-03400420-30-10P

Description
IC RF AMP GPS 3.4GHZ-4.2GHZ MOD
Description
IC RF AMP GPS 3.4GHZ-4.2GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-1F-03400420-30-10P
RF and Wireless - RF Amplifiers AMF-1F-03400420-30-10P
IC RF AMP GPS 3.4GHZ-4.2GHZ MOD

IC RF AMP GPS 3.4GHZ-4.2GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-1F-03400420-30-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 3400 to 4200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC - 30 GHz Wideband Low Noise Amplifier - AMM-9855PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
General Purpose LNAs - BGB707L7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 15 dB
Maximum Gain 15 dB
Noise Figure 1.1 dB
View Details