L3 Harris RF and Wireless - RF Amplifiers AMF-1F-00950175-25-10P

Description
IC RF AMP GPS 950MHZ-1.75GHZ MOD
Description
IC RF AMP GPS 950MHZ-1.75GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-1F-00950175-25-10P
RF and Wireless - RF Amplifiers AMF-1F-00950175-25-10P
IC RF AMP GPS 950MHZ-1.75GHZ MOD

IC RF AMP GPS 950MHZ-1.75GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-1F-00950175-25-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 950 to 1750 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA9U1MN9E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
View Details
2 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
3 - 30 GHz Wideband Low Noise Amplifier - AMM-9860PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 8000 MHz
Minimum Gain 10 to 12.4 dB
View Details