L3 Harris RF and Wireless - RF Amplifiers AFSX4-08001800-35-10P

Description
IC RF AMP GPS 8GHZ-18GHZ MODULE
Description
IC RF AMP GPS 8GHZ-18GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFSX4-08001800-35-10P
RF and Wireless - RF Amplifiers AFSX4-08001800-35-10P
IC RF AMP GPS 8GHZ-18GHZ MODULE

IC RF AMP GPS 8GHZ-18GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFSX4-08001800-35-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 8000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-4000-12000-30-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 12000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - BGA728L7E6327XTSA1 - 104256-BGA728L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 170 to 1675 MHz
Minimum Gain 15.75 dB
View Details
3 suppliers