L3 Harris RF and Wireless - RF Amplifiers AFSD5-040080-30-27P

Description
IC RF AMP GPS 4GHZ-8GHZ MODULE
Description
IC RF AMP GPS 4GHZ-8GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFSD5-040080-30-27P
RF and Wireless - RF Amplifiers AFSD5-040080-30-27P
IC RF AMP GPS 4GHZ-8GHZ MODULE

IC RF AMP GPS 4GHZ-8GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFSD5-040080-30-27P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 4000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
AMM-6702UC, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702UC - Marki Microwave LLC
Specs
Frequency Range 20000 to 55000 MHz
Package Type Connectorized; connectorized
View Details