L3 Harris RF and Wireless - RF Amplifiers AFS6-06001800-35-TC-8

Description
AMPLIFIER
Description
AMPLIFIER

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFS6-06001800-35-TC-8
RF and Wireless - RF Amplifiers AFS6-06001800-35-TC-8
AMPLIFIER

AMPLIFIER

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFS6-06001800-35-TC-8
Product Name RF and Wireless - RF Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

400 to 3800 MHz Linear Power Amplifier - SKY65162-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 400 to 2700 MHz
Minimum Gain 13.2 dB
View Details
5 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
DC-40 GHz GaAs Surface Mount Driver Amplifier - AMM-9856PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA5M1BN6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 1805 to 2200 MHz
View Details
4 suppliers