L3 Harris RF and Wireless - RF Amplifiers AFS43-08001200-30-15P-44

Description
IC RF AMP GPS 8GHZ-12GHZ MODULE
Description
IC RF AMP GPS 8GHZ-12GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFS43-08001200-30-15P-44
RF and Wireless - RF Amplifiers AFS43-08001200-30-15P-44
IC RF AMP GPS 8GHZ-12GHZ MODULE

IC RF AMP GPS 8GHZ-12GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFS43-08001200-30-15P-44
Product Name RF and Wireless - RF Amplifiers
Frequency Range 8000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
ADM-8350PSM, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8350PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPL9095TR7DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 500 to 2000 MHz
View Details