Qorvo RF Amplifiers QPL9095TR7

Description
0.7-1 GHZ ULTRA LOW-NOISE BYPASS
Request a Quote Datasheet
Description
0.7-1 GHZ ULTRA LOW-NOISE BYPASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL9095TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
0.7-1 GHZ ULTRA LOW-NOISE BYPASS

0.7-1 GHZ ULTRA LOW-NOISE BYPASS

Buy Now Datasheet
RF Amplifiers - 2312-QPL9095TR7CT-ND - DigiKey
Thief River Falls, MN, United States
0.7-1 GHZ ULTRA LOW-NOISE BYPASS

0.7-1 GHZ ULTRA LOW-NOISE BYPASS

Buy Now Datasheet
RF Amplifiers - 2312-QPL9095TR7TR-ND - DigiKey
Thief River Falls, MN, United States
0.7-1 GHZ ULTRA LOW-NOISE BYPASS

0.7-1 GHZ ULTRA LOW-NOISE BYPASS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL9095TR7DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 500 to 2000 MHz
Minimum Gain 23.5 dB
Maximum Gain 23.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier - ADM3-00001PD - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 18000 MHz
Package Type Connectorized; connectorized
View Details
Specs
Applications RF Microwave
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details