L3 Harris RF and Wireless - RF Amplifiers AFS4-10701170-25-10P-4

Description
IC AMP GPS 10.7GHZ-11.7GHZ MOD
Description
IC AMP GPS 10.7GHZ-11.7GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFS4-10701170-25-10P-4
RF and Wireless - RF Amplifiers AFS4-10701170-25-10P-4
IC AMP GPS 10.7GHZ-11.7GHZ MOD

IC AMP GPS 10.7GHZ-11.7GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFS4-10701170-25-10P-4
Product Name RF and Wireless - RF Amplifiers
Frequency Range 10700 to 11700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Specs
Frequency Range 1880 to 1930 MHz
Minimum Gain ? to 35 dB
Maximum Gain 35 dB
View Details
DC - 26 GHz Distributed Amplifier - ADM-9181CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type bare-die
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 4000 MHz
Output VSWR 2.2 :1
View Details