L3 Harris RF and Wireless - RF Amplifiers AFS4-07250775-07-S-4

Description
IC AMP GPS 7.25GHZ-7.75GHZ MOD
Description
IC AMP GPS 7.25GHZ-7.75GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFS4-07250775-07-S-4
RF and Wireless - RF Amplifiers AFS4-07250775-07-S-4
IC AMP GPS 7.25GHZ-7.75GHZ MOD

IC AMP GPS 7.25GHZ-7.75GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFS4-07250775-07-S-4
Product Name RF and Wireless - RF Amplifiers
Frequency Range 7250 to 7750 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
2.4 GHz Front-End for Wireless LAN and Bluetooth® Applications - SE2613T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
ADM-8558PC, 0.005 - 20 GHz Distributed Amplifier - ADM-8558PC - Marki Microwave LLC
Specs
Frequency Range 5 to 10000 MHz
Package Type Connectorized; connectorized
View Details
Low Noise Amplifiers - NLA-18000-40000-50-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 50 dB
View Details