L3 Harris RF and Wireless - RF Amplifiers AFS4-01500250-06-13P-6

Description
AMPLIFIER
Description
AMPLIFIER

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFS4-01500250-06-13P-6
RF and Wireless - RF Amplifiers AFS4-01500250-06-13P-6
AMPLIFIER

AMPLIFIER

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFS4-01500250-06-13P-6
Product Name RF and Wireless - RF Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
Broadband/CATV (75 Ohm) Drop Amplifier - ADA10000RS3P1 - Richardson RFPD
Specs
Frequency Range 50 to 1000 MHz
Maximum Gain 15 dB
Noise Figure 2 dB
View Details
2 - 20 GHz, Wideband High OIP2 Amplifier - ADM-11122PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Noise Amplifiers - NLA-600-4200-35-10 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 600 to 4200 MHz
Minimum Gain 35 dB
View Details