L3 Harris RF and Wireless - RF Amplifiers AFS4-00100400-15-10P-4

Description
IC RF AMP GPS 100MHZ-4GHZ MODULE
Description
IC RF AMP GPS 100MHZ-4GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFS4-00100400-15-10P-4
RF and Wireless - RF Amplifiers AFS4-00100400-15-10P-4
IC RF AMP GPS 100MHZ-4GHZ MODULE

IC RF AMP GPS 100MHZ-4GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFS4-00100400-15-10P-4
Product Name RF and Wireless - RF Amplifiers
Frequency Range 100 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-12000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 12000 MHz
Output VSWR 2 :1
View Details
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
ADM-8475PSM, 0.5 - 18 GHz High Dynamic Range Gain Block - ADM-8475PSM - Marki Microwave LLC
Specs
Frequency Range 500 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details