L3 Harris RF and Wireless - RF Amplifiers AFS3-13201400-16-10P-4

Description
AMPLIFIER
Description
AMPLIFIER

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFS3-13201400-16-10P-4
RF and Wireless - RF Amplifiers AFS3-13201400-16-10P-4
AMPLIFIER

AMPLIFIER

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFS3-13201400-16-10P-4
Product Name RF and Wireless - RF Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
RF Amplifiers - SE2605L-R - 091240-SE2605L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
3 suppliers
ADM-5974CH, Broadband Distributed Amplifier - ADM-5974CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 35000 MHz
Package Type bare-die
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2.2 :1
View Details