L3 Harris RF and Wireless - RF Amplifiers AFS3-08001200-22-LN

Description
IC RF AMP GPS 8GHZ-12GHZ MODULE
Description
IC RF AMP GPS 8GHZ-12GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFS3-08001200-22-LN
RF and Wireless - RF Amplifiers AFS3-08001200-22-LN
IC RF AMP GPS 8GHZ-12GHZ MODULE

IC RF AMP GPS 8GHZ-12GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFS3-08001200-22-LN
Product Name RF and Wireless - RF Amplifiers
Frequency Range 8000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
5 GHz Low Noise Amplifier - SKY65404-31 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4900 to 5900 MHz
Minimum Gain 13 dB
View Details
4 suppliers
ADM-8475PSM, 0.5 - 18 GHz High Dynamic Range Gain Block - ADM-8475PSM - Marki Microwave LLC
Specs
Frequency Range 500 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Noise Amplifiers - NLA-200-10000-45-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 10000 MHz
Minimum Gain 45 dB
View Details