L3 Harris RF and Wireless - RF Amplifiers AFS3-08001200-12-10P-4

Description
IC RF AMP GPS 8GHZ-12GHZ MODULE
Description
IC RF AMP GPS 8GHZ-12GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFS3-08001200-12-10P-4
RF and Wireless - RF Amplifiers AFS3-08001200-12-10P-4
IC RF AMP GPS 8GHZ-12GHZ MODULE

IC RF AMP GPS 8GHZ-12GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFS3-08001200-12-10P-4
Product Name RF and Wireless - RF Amplifiers
Frequency Range 8000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifier Systems - NLAS-6000-40000-45-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 40000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers - BGM1043N7E6327XUSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Galileo, GLONASS, GPS
Frequency Range 1575 MHz
View Details
2 suppliers