L3 Harris RF and Wireless - RF Amplifiers AFS3-06001200-15-8P-4

Description
IC RF AMP GPS 6GHZ-12GHZ MODULE
Description
IC RF AMP GPS 6GHZ-12GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFS3-06001200-15-8P-4
RF and Wireless - RF Amplifiers AFS3-06001200-15-8P-4
IC RF AMP GPS 6GHZ-12GHZ MODULE

IC RF AMP GPS 6GHZ-12GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFS3-06001200-15-8P-4
Product Name RF and Wireless - RF Amplifiers
Frequency Range 6000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1600-2100 MHz Low-Noise Power Amplifier Driver - SKY65095-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1600 to 2100 MHz
Minimum Gain 15 dB
View Details
5 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
AMM-7210CH, 22 GHz - 57 GHz GaAs Driver Amplifier - AMM-7210CH - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type bare-die
View Details
General Purpose LNAs - BGA612 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 16 dB
View Details