L3 Harris RF and Wireless - RF Amplifiers AFS2-04000800-11-HE-2

Description
AMPLIFIER
Description
AMPLIFIER

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFS2-04000800-11-HE-2
RF and Wireless - RF Amplifiers AFS2-04000800-11-HE-2
AMPLIFIER

AMPLIFIER

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFS2-04000800-11-HE-2
Product Name RF and Wireless - RF Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

750/860 MHz CATV Line Amplifier MMIC - ACA0861C - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.5 dB
Maximum Gain 12.5 dB
Noise Figure 3 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9854PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
General Purpose LNAs - BGB719N7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
Noise Figure 1.2 dB
View Details