L3 Harris RF and Wireless - RF Amplifiers AFD5-020080-23P

Description
IC RF AMP GPS 2GHZ-8GHZ MODULE
Description
IC RF AMP GPS 2GHZ-8GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFD5-020080-23P
RF and Wireless - RF Amplifiers AFD5-020080-23P
IC RF AMP GPS 2GHZ-8GHZ MODULE

IC RF AMP GPS 2GHZ-8GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFD5-020080-23P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-18000-40000-25-50(P15) - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
Specs
Frequency Range 700 to 2700 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details