L3 Harris RF and Wireless - RF Amplifiers AFD4-050100-20P

Description
IC RF AMP GPS 5GHZ-10GHZ MODULE
Description
IC RF AMP GPS 5GHZ-10GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFD4-050100-20P
RF and Wireless - RF Amplifiers AFD4-050100-20P
IC RF AMP GPS 5GHZ-10GHZ MODULE

IC RF AMP GPS 5GHZ-10GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFD4-050100-20P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 5000 to 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Reverse Amplifier with Step Attenuator - ARA05050 - Skyworks Solutions, Inc.
Specs
Minimum Gain 32 dB
Maximum Gain 32 dB
Noise Figure 1.7 dB
View Details
APM-7516PSM, 1.5-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7516PSM - Marki Microwave LLC
Specs
Frequency Range 1500 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Noise Amplifiers - NLA-25-1000-50-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 25 to 1000 MHz
Minimum Gain 50 dB
View Details