L3 Harris RF and Wireless - RF Amplifiers AFD4-040120-20P

Description
IC RF AMP GPS 4GHZ-12GHZ MODULE
Description
IC RF AMP GPS 4GHZ-12GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFD4-040120-20P
RF and Wireless - RF Amplifiers AFD4-040120-20P
IC RF AMP GPS 4GHZ-12GHZ MODULE

IC RF AMP GPS 4GHZ-12GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFD4-040120-20P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 4000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2286512 - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 21.2 dB
View Details
4 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block - ADM-8622PC - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 10000 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details