L3 Harris RF and Wireless - RF Amplifiers AFD3-027029-08

Description
IC RF AMP GPS 2.7GHZ-2.9GHZ MOD
Description
IC RF AMP GPS 2.7GHZ-2.9GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFD3-027029-08
RF and Wireless - RF Amplifiers AFD3-027029-08
IC RF AMP GPS 2.7GHZ-2.9GHZ MOD

IC RF AMP GPS 2.7GHZ-2.9GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFD3-027029-08
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2700 to 2900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-12000-18000-36-18 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Minimum Gain 36 dB
View Details
RF Amplifiers - BGA777N7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 2300 to 2700 MHz
View Details
3 suppliers