L3 Harris RF and Wireless - RF Amplifiers AFD2-050100-23P

Description
IC RF AMP GPS 5GHZ-10GHZ MODULE
Description
IC RF AMP GPS 5GHZ-10GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFD2-050100-23P
RF and Wireless - RF Amplifiers AFD2-050100-23P
IC RF AMP GPS 5GHZ-10GHZ MODULE

IC RF AMP GPS 5GHZ-10GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFD2-050100-23P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 5000 to 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Front End - SE2620T - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9855PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 448-BGA10H1MN9E6327XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 2300 to 2700 MHz
View Details