L3 Harris RF and Wireless - RF Amplifiers AFD2-050100-20P

Description
IC RF AMP GPS 5GHZ-10GHZ MODULE
Description
IC RF AMP GPS 5GHZ-10GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFD2-050100-20P
RF and Wireless - RF Amplifiers AFD2-050100-20P
IC RF AMP GPS 5GHZ-10GHZ MODULE

IC RF AMP GPS 5GHZ-10GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFD2-050100-20P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 5000 to 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-1000-40000-30-80 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 40000 MHz
Minimum Gain 30 dB
View Details
Specs
Applications RF Microwave
Frequency Range 1800 to 2200 MHz
Minimum Gain 28.5 dB
View Details