L3 Harris RF and Wireless - RF Amplifiers AFD2-040120-15P

Description
IC RF AMP GPS 4GHZ-12GHZ MODULE
Description
IC RF AMP GPS 4GHZ-12GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFD2-040120-15P
RF and Wireless - RF Amplifiers AFD2-040120-15P
IC RF AMP GPS 4GHZ-12GHZ MODULE

IC RF AMP GPS 4GHZ-12GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFD2-040120-15P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 4000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 700 to 2700 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details