L3 Harris RF and Wireless - RF Amplifiers AFD2-020040-15

Description
IC RF AMP GPS 2GHZ-4GHZ MODULE
Description
IC RF AMP GPS 2GHZ-4GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFD2-020040-15
RF and Wireless - RF Amplifiers AFD2-020040-15
IC RF AMP GPS 2GHZ-4GHZ MODULE

IC RF AMP GPS 2GHZ-4GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFD2-020040-15
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA915N7E6327TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details