L3 Harris RF Circulators and Isolators 4924

Description
CIRCULATOR
Description
CIRCULATOR

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 4924 - ODG (Origin Data Global)
Shenzhen, China
RF Circulators and Isolators
4924
RF Circulators and Isolators 4924
CIRCULATOR

CIRCULATOR

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 4924
Product Name RF Circulators and Isolators
Device Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4764-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details