RS Components, Ltd. Masonry Bolts & Anchors 9086974

Description
RS PRO FJTB10120 Anchor Bolt
Request a Quote
Description
RS PRO FJTB10120 Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086974
Masonry Bolts & Anchors 9086974
RS PRO FJTB10120 Anchor Bolt

RS PRO FJTB10120 Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086974
Product Name Masonry Bolts & Anchors
Types Through bolt anchor
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086725 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 528277 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Thread Size 0.4724 inch (12 mm)
Anchor Length 4.13 inch (105 mm)
View Details
Masonry Bolts & Anchors - 1776892 - RS Components, Ltd.
Specs
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3150 inch (8 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Masonry Bolts & Anchors - 525379 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 3.54 inch (90 mm)
View Details