RS Components, Ltd. Masonry Bolts & Anchors 279054

Description
Rawlplug Steel Masonry Anchor
Request a Quote
Description
Rawlplug Steel Masonry Anchor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 279054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
279054
Masonry Bolts & Anchors 279054
Rawlplug Steel Masonry Anchor

Rawlplug Steel Masonry Anchor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 279054
Product Name Masonry Bolts & Anchors
Types Shield anchor projecting bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776937 - RS Components, Ltd.
Specs
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
Anchor Length 2.36 inch (60 mm)
View Details
Masonry Bolts & Anchors - 1777035 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.3543 inch (9 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 9086791 - RS Components, Ltd.
Specs
Types Galvanised chemical anchor stud
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1776935 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details