RS Components, Ltd. Masonry Bolts & Anchors 1776984

Description
6X30 ALLOY METAL NAIL IN ANCHOR
Request a Quote
Description
6X30 ALLOY METAL NAIL IN ANCHOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776984
Masonry Bolts & Anchors 1776984
6X30 ALLOY METAL NAIL IN ANCHOR

6X30 ALLOY METAL NAIL IN ANCHOR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776984
Product Name Masonry Bolts & Anchors
Hole Size 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 525379 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 3.54 inch (90 mm)
View Details
Masonry Bolts & Anchors - 530630 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 2722371 - RS Components, Ltd.
Specs
Thread Size 0.7874 inch (20 mm)
Anchor Length 4.33 inch (110 mm)
View Details
Masonry Bolts & Anchors - 1777077 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details